NEN-ISO 7176-1
Wheelchairs - Part 1: Determination of static stability
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
NEN-ISO 7176-1 specifies test methods for determining the static stability of wheelchairs. It is applicable to manual and electrically powered wheelchairs, including scooters, with a maximum speed not greater than 15 km/h, intended to provide indoor and/or outdoor mobility for one disabled person whose mass is within the range represented by ISO 7176-11. For active stability-controlled
Document History