NEN-ISO/IEC 23000-5

Information technology - Multimedia application format (MPEG-A) - Part 5: Media streaming application format

active, Most Current
Organization: NEN
Publication Date: 1 February 2011
Status: active
Page Count: 102
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This part of ISO/IEC 23000 specifies a digital item structure, a file format, and references a set of protocols used in a media streaming environment for applications where governed audio and video information is streamed to an end-user device by means of existing protocols such as MPEG-2 Transport Stream or Real Time Protocol over User Datagram Protocols over Internet Protocol (RTP/UDP/IP), and provides informative implementation examples corresponding to specific applications. NOTE This part of ISO/IEC 23000 offers a standardized solution for the streaming of audio-visual information, metadata, multimedia objects and related presentation information to facilitate simple and fully interoperable exchange across different devices and platforms. The Media Streaming Application Format allows conforming devices to access audio and video information that is governed or ungoverned, and reaches end-user devices using a variety of means. The format of the media streaming content specified as part of this part of ISO/IEC 23000 relies on a number of MPEG technologies such as these found in ISO/IEC 21000-2, ISO/IEC 21000-3, ISO/IEC 21000-4, ISO/IEC 21000-5, ISO/IEC 21000-9 and ISO/IEC 21000-18, as well as on several MPEG-2/4 standards related to audio/video encoding and composition, as this MAF specifies "native" resources for some application scenarios. Some of the International Standards mentioned above are referenced in their entirety by this part of ISO/IEC 23000, whereas others are only used partially, and in a specific way.

Document History

NEN-ISO/IEC 23000-5
February 1, 2011
Information technology - Multimedia application format (MPEG-A) - Part 5: Media streaming application format
This part of ISO/IEC 23000 specifies a digital item structure, a file format, and references a set of protocols used in a media streaming environment for applications where governed audio and video...
September 1, 2008
Information technology - Multimedia application format (MPEG-A) - Part 5: Media streaming application format
ISO/IEC 23000 specifies a digital item structure, a file format, and references a set of protocols used in a media streaming environment for applications where governed audio and video information is...
Advertisement