NEN-ISO/IEC 23000-5

Information technology - Multimedia application format (MPEG-A) - Part 5: Media streaming application format

inactive
Organization: NEN
Publication Date: 1 September 2008
Status: inactive
Page Count: 64
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

ISO/IEC 23000 specifies a digital item structure, a file format, and references a set of protocols used in a media streaming environment for applications where governed audio and video information is streamed to an end-user device by means of existing protocols such as MPEG-2 Transport Stream or Real Time Protocol over Internet Protocol (RTP/IP), and provides a set informative implementations corresponding to specific applications.

Document History

February 1, 2011
Information technology - Multimedia application format (MPEG-A) - Part 5: Media streaming application format
This part of ISO/IEC 23000 specifies a digital item structure, a file format, and references a set of protocols used in a media streaming environment for applications where governed audio and video...
NEN-ISO/IEC 23000-5
September 1, 2008
Information technology - Multimedia application format (MPEG-A) - Part 5: Media streaming application format
ISO/IEC 23000 specifies a digital item structure, a file format, and references a set of protocols used in a media streaming environment for applications where governed audio and video information is...
Advertisement