NEN-ISO/IEC 9579
Information technology - Remote Database Access for SQL
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 112 |
| ICS Code (Application layer): | 35.100.70 |
scope:
Defines a model for the remote interaction of an SQL-client and one or more SQL-servers through communication media, and defines the encoding of messages, the semantics of messages and associated facilities for mediating the interaction between one SQL-client and one SQL-server.
Document History
March 1, 2000
Information technology - Remote database access for SQL with security enhancement
Defines a model for the remote interaction of an SQL-client and one or more SQL-servers through communication media, and defines the encoding of messages, the semantics of messages and associated...
NEN-ISO/IEC 9579
July 1, 1999
Information technology - Remote Database Access for SQL
Defines a model for the remote interaction of an SQL-client and one or more SQL-servers through communication media, and defines the encoding of messages, the semantics of messages and associated...