NEN-ISO/IEC 9579

Information technology - Remote database access for SQL with security enhancement

active, Most Current
Organization: NEN
Publication Date: 1 March 2000
Status: active
Page Count: 130
ICS Code (Application layer): 35.100.70
scope:

Defines a model for the remote interaction of an SQL-client and one or more SQL-servers through communication media, and defines the encoding of messages, the semantics of messages and associated facilities for mediating the interaction between one SQL-client and one SQL-server.

Document History

NEN-ISO/IEC 9579
March 1, 2000
Information technology - Remote database access for SQL with security enhancement
Defines a model for the remote interaction of an SQL-client and one or more SQL-servers through communication media, and defines the encoding of messages, the semantics of messages and associated...
July 1, 1999
Information technology - Remote Database Access for SQL
Defines a model for the remote interaction of an SQL-client and one or more SQL-servers through communication media, and defines the encoding of messages, the semantics of messages and associated...

References

Advertisement