NEN-ISO/IEC 9995-3

Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section

active, Most Current
Organization: NEN
Publication Date: 1 September 2010
Status: active
Page Count: 22
ICS Code (IT terminal and other peripheral equipment): 35.180
scope:

Within the general scope described in ISO/IEC 9995-1, this part of ISO/IEC 9995 defines the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing national version keyboard layout or the complementary Latin group layout as defined in this part of ISO/IEC 9995, allows the input of a minimum character repertoire as defined by collection 281 (MES-1) specified in ISO/IEC 10646 and proposes extensions of this minimum repertoire. This part of ISO/IEC 9995 is primarily intended for word-processing and text-processing applications.

Document History

NEN-ISO/IEC 9995-3
September 1, 2010
Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
Within the general scope described in ISO/IEC 9995-1, this part of ISO/IEC 9995 defines the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing...
October 1, 2002
Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
Within the general scope described in part 1 of ISO/IEC 9995, this part of ISO/IEC 9995 defines in Clause 5 the allocation on a keyboard of a set of graphic characters which, when used in combination...
Advertisement