NEN-ISO/IEC 9995-3

Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section

inactive
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 14
ICS Code (IT terminal and other peripheral equipment): 35.180
scope:

Within the general scope described in part 1 of ISO/IEC 9995, this part of ISO/IEC 9995 defines in Clause 5 the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing national version keyboard layout or the complementary Latin group layout as defined in Clause 6 of this part of ISO/IEC 9995, allows the input of the character repertoire as defined by collection 281 (MES-1) specified in amendment 1 to ISO/IEC 10646-1:2000.

Document History

September 1, 2010
Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
Within the general scope described in ISO/IEC 9995-1, this part of ISO/IEC 9995 defines the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing...
NEN-ISO/IEC 9995-3
October 1, 2002
Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
Within the general scope described in part 1 of ISO/IEC 9995, this part of ISO/IEC 9995 defines in Clause 5 the allocation on a keyboard of a set of graphic characters which, when used in combination...
Advertisement