BSI - BS 3643-1
ISO metric screw threads Part 1: Principles and basic data
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2007 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
Applies to single-start parallel screw threads having the ISO basic profile for triangular screw threads. Data for diameters from 1.0 mm to 300 mm are tabulated and an appendix gives the information necessary to calculate the limits of size for exceptions to the tabulated data.
Document History
November 30, 2007
ISO metric screw threads Part 1: Principles and basic data
A description is not available for this item.
BS 3643-1
November 30, 2007
ISO metric screw threads Part 1: Principles and basic data
Applies to single-start parallel screw threads having the ISO basic profile for triangular screw threads. Data for diameters from 1.0 mm to 300 mm are tabulated and an appendix gives the information...
March 31, 1981
Specification for ISO Metric Screw Threads - Principles and Basic Data
Applies to single-start parallel screw threads having the ISO basic profile for triangular screw threads. Data for diameters from 1.0 mm to 300 mm are tabulated and an appendix gives the information...