BSI - BS 3643-1

ISO metric screw threads Part 1: Principles and basic data

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 November 2007
Status: active
Page Count: 76
ICS Code (Metric screw threads): 21.040.10

Document History

BS 3643-1
November 30, 2007
ISO metric screw threads Part 1: Principles and basic data
A description is not available for this item.
November 30, 2007
ISO metric screw threads Part 1: Principles and basic data
Applies to single-start parallel screw threads having the ISO basic profile for triangular screw threads. Data for diameters from 1.0 mm to 300 mm are tabulated and an appendix gives the information...
March 31, 1981
Specification for ISO Metric Screw Threads - Principles and Basic Data
Applies to single-start parallel screw threads having the ISO basic profile for triangular screw threads. Data for diameters from 1.0 mm to 300 mm are tabulated and an appendix gives the information...

References

Advertisement