NEN 9997-1
Geotechnical design of structures - Composition of NEN-EN 1997-1 and NEN-EN 1997-1/NB national annex and NEN 9097-1 complementary standard to NEN-EN 1997-1
| Organization: | NEN |
| Publication Date: | 1 September 2009 |
| Status: | inactive |
| Page Count: | 317 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
| ICS Code (Structures of buildings in general): | 91.080.01 |
scope:
EN 1997-1 is intended to be used as a general basis for the geotechnical aspects of the design of buildings and civil engineering works. This standard has been composed on basis of the complete text of NEN-EN 1997-1 in which the appropriateplaces in the text the accompanying texts of the national annex to NEN-EN 1997-1 and NEN 9097-1 have been incorporated. NE 9097-1 contains the necessary complementary rules for application of Eurocode 7 part 1 in the Netherlands, orginating from NEN 6740, NEN 6743-1, NEN 6744 and CUR C-166.
Document History