NEN-EN 14216

Cement - Composition, specifications and conformity criteria for very low heat special cements

inactive
Organization: NEN
Publication Date: 1 August 2013
Status: inactive
Page Count: 26
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

NEN-EN 14216 defines and gives the specifications of six distinct very low heat special cement products and their constituents. The definition of each cement includes the proportions in which the constituents are to be combined to produce these distinct products in a single strength class having a limited heat of hydration value. The definition also includes requirements the constituents have to meet and the mechanical, physical, chemical and heat of hydration requirements for these products. This European Standard also states the conformity criteria and the related rules. Necessary durability requirements are also given. In addition to the specified requirements, an exchange of additional information between the cement producer and user can be helpful. The procedures for such an exchange are not within the scope of this European Standard but should be dealt with in accordance with national standards or regulations or can be agreed between the parties concerned.

Document History

July 1, 2015
Cement - Composition, specifications and conformity criteria for very low heat special cements
NEN-EN 14216 defines and gives the specifications of six distinct very low heat special cement products and their constituents. The definition of each cement includes the proportions in which the...
NEN-EN 14216
August 1, 2013
Cement - Composition, specifications and conformity criteria for very low heat special cements
NEN-EN 14216 defines and gives the specifications of six distinct very low heat special cement products and their constituents. The definition of each cement includes the proportions in which the...
May 1, 2004
Cement - Composition, specifications and conformity criteria for very low heat special cements
This EN 14216 defines and gives the specifications of 6 distinct very low heat special cement products and their constituents. The definition of each cement includes the proportions in which the...
July 1, 2001
Cement - Composition, specifications and conformity criteria for massive concrete low heat cements
This EN 14216 defines and gives the specifications of 6 distinct very low heat special cement products and their constituents. The definition of each cement includes the proportions in which the...

References

Advertisement