NEN-EN 14216
Cement - Composition, specifications and conformity criteria for massive concrete low heat cements
| Organization: | NEN |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
This EN 14216 defines and gives the specifications of 6 distinct very low heat special cement products and their constituents. The definition of each cement includes the proportions in which the constituents are to be combined to produce these distinct products in a single strength class having a limited heat of hydration value. The definition also includes requirements the constituents have to meet and the mechanical, physical, chemical and heat of hydration requirements for these products. This EN 14216 also states the conformity criteria and the related rules. Necessary durability requirements are also given.
Document History