NEN-EN 14593-1

Respiratory protective devices - Compressed air line breathing apparatus with demand valve - Part 1: Devices with a full face mask- Requirements, testing and marking

pending
Organization: NEN
Publication Date: 1 December 2016
Status: pending
Page Count: 44
ICS Code (Respiratory protective devices): 13.340.30
scope:

This document specifies minimum requirements for compressed air line breathing devices with demand valve for use with a full face mask as a respiratory protective device (RPD). Escape and diving RPD and RPD used in abrasive blasting operations without additional protective features are not covered by this part of EN 14593, although certain requirements addressing the use in conjunction with escape RPD and escape conditions are given. Laboratory and practical performance tests are included for the assessment of conformance to the requirements.

Document History

NEN-EN 14593-1
December 1, 2016
Respiratory protective devices - Compressed air line breathing apparatus with demand valve - Part 1: Devices with a full face mask- Requirements, testing and marking
This document specifies minimum requirements for compressed air line breathing devices with demand valve for use with a full face mask as a respiratory protective device (RPD). Escape and diving RPD...
May 1, 2005
Respiratory protective devices - Compressed air line breathing apparatus with demand valve - Part 1:Apparatus with a full face mask - Requirements, testing, marking
This European Standard specifies minimum requirements for compressed air line breathing apparatus with demand valve for use with a full face mask as a respiratory protective device. Escape and diving...
January 1, 2003
Respiratory protective devices - Compressed air line breathing apparaturs with demand valve - Part 1:Apparatus with a full face mask - Requirements, testing, marking
This European Standard specifies minimum requirements for compressed air line breathing apparatus with demand valve for use with a full face mask as a respiratory protective device. Escape and diving...

References

Advertisement