NEN-EN 14593-1

Respiratory protective devices - Compressed air line breathing apparatus with demand valve - Part 1:Apparatus with a full face mask - Requirements, testing, marking

active, Most Current
Organization: NEN
Publication Date: 1 May 2005
Status: active
Page Count: 39
ICS Code (Respiratory protective devices): 13.340.30
scope:

This European Standard specifies minimum requirements for compressed air line breathing apparatus with demand valve for use with a full face mask as a respiratory protective device. Escape and diving apparatus and apparatus used in abrasive blasting operations without additional protective features are not covered by this European Standard, although certain requirements addressing the use in conjunction with escape apparatus and escape conditions are given. Laboratory and practical performance tests are included for the assessment of conformance to the requirements.

Document History

December 1, 2016
Respiratory protective devices - Compressed air line breathing apparatus with demand valve - Part 1: Devices with a full face mask- Requirements, testing and marking
This document specifies minimum requirements for compressed air line breathing devices with demand valve for use with a full face mask as a respiratory protective device (RPD). Escape and diving RPD...
NEN-EN 14593-1
May 1, 2005
Respiratory protective devices - Compressed air line breathing apparatus with demand valve - Part 1:Apparatus with a full face mask - Requirements, testing, marking
This European Standard specifies minimum requirements for compressed air line breathing apparatus with demand valve for use with a full face mask as a respiratory protective device. Escape and diving...
January 1, 2003
Respiratory protective devices - Compressed air line breathing apparaturs with demand valve - Part 1:Apparatus with a full face mask - Requirements, testing, marking
This European Standard specifies minimum requirements for compressed air line breathing apparatus with demand valve for use with a full face mask as a respiratory protective device. Escape and diving...

References

Advertisement