CSA - CAN/CSA-ISO/IEC 14143-6-07
Information technology — Software measurement — Functional size measurement — Part 6: Guide for use of ISO/IEC 14143 series and related International Standards
| Organization: | CSA |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 40 |
scope:
This part of ISO/IEC 14143 provides a summary of the FSM-related standards and the relationship between:
- the ISO/IEC 14143 series FSM framework International Standards that provide the definitions and concepts of FSM and conformance and verification of FSMMs, and
- the ISO/IEC standard FSMMs, i.e. ISO/IEC 19761, ISO/IEC 20926, ISO/IEC 20968 and ISO/IEC 24570.
This part of ISO/IEC 14143 also provides a process to assist users to select and develop an FSMM that meets their requirements as well as provides guidance on how to use FS. This part of ISO/IEC 14143 also gives guidance on how to use FS. FSMMs include, but are not limited to, ISO/IEC 19761, ISO/IEC 20926, ISO/IEC 20968 and ISO/IEC 24570.
NOTE An FSMM is a software sizing method that conforms to the mandatory requirements of ISO/IEC 14143-1. Recommending a specific FSMM is outside the scope of this part of ISO/IEC 14143.
The audiences of this part of ISO/IEC 14143 are:
- users and potential users of FSM; and
- developers of an FSMM.
Document History