NEN-EN 1866-2
Mobile fire extinguishers - Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
NEN-EN 1866-2 specifies the rules of design, type testing, manufacturing and inspection during manufacturing of mobile fire extinguishers with metallic bodies, which comply with the requirements of EN 1866-1, as far as pressure resistance is concerned. This part applies to mobile fire extinguishers of which the maximum allowable pressure PS is lower than or equal to 30 bar and containing non-explosive, non-flammable, non-toxic and non-oxidizing fluids or powder. This European Standard does not apply to carbon dioxide fire extinguishers.
Document History