NEN-EN 1866-2
Mobile fire extinguishers - Part 2: Additional requirements to EN 1866-1 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This European Standard specifies the rules of design, type testing and inspection during manufacturing of mobile water based and foam fire extinguishers as far as pressure risk is concerned. It applies to mobile fire extinguishers with a pressure PS equal or less than 30 bar.
Document History
May 1, 2014
Mobile fire extinguishers - Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1
NEN-EN 1866-2 specifies the rules of design, type testing, manufacturing and inspection during manufacturing of mobile fire extinguishers with metallic bodies, which comply with the requirements of...
September 1, 2012
Mobile fire extinguishers - Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1
NEN-EN 1866-2 specifies the rules of design, type testing, manufacturing and inspection during manufacturing of mobile fire extinguishers with metallic bodies, which comply with the requirements of...
NEN-EN 1866-2
January 1, 2007
Mobile fire extinguishers - Part 2: Additional requirements to EN 1866-1 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
This European Standard specifies the rules of design, type testing and inspection during manufacturing of mobile water based and foam fire extinguishers as far as pressure risk is concerned. It...