NEN-EN 1876-2
Rubber- or plastics-coated fabrics - Low temperature tests - Part 2: Impact test on loop
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1997 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
Specifies a method for determination of low temperature properties of coated fabrics. This method is only considered suitable for materials which can, at room temperature, be easily bent into the configuration required by the test without damage to the specimen determined by a test carried out at room temperature.
Document History
NEN-EN 1876-2
December 1, 1997
Rubber- or plastics-coated fabrics - Low temperature tests - Part 2: Impact test on loop
Specifies a method for determination of low temperature properties of coated fabrics. This method is only considered suitable for materials which can, at room temperature, be easily bent into the...
April 1, 1996
Coated fabrics - Low temperature tests - Part 2: Impact test on loop
Specifies a method for determination of low temperature properties of coated fabrics. This method is only considered suitable for materials which can, at room temperature, be easily bent into the...