NEN-EN 1876-2

Coated fabrics - Low temperature tests - Part 2: Impact test on loop

inactive
Organization: NEN
Publication Date: 1 April 1996
Status: inactive
ICS Code (Coated fabrics): 59.080.40
scope:

Specifies a method for determination of low temperature properties of coated fabrics. This method is only considered suitable for materials which can, at room temperature, be easily bent into the configuration required by the test without damage to the specimen determined by a test carried out at room temperature.

Document History

December 1, 1997
Rubber- or plastics-coated fabrics - Low temperature tests - Part 2: Impact test on loop
Specifies a method for determination of low temperature properties of coated fabrics. This method is only considered suitable for materials which can, at room temperature, be easily bent into the...
NEN-EN 1876-2
April 1, 1996
Coated fabrics - Low temperature tests - Part 2: Impact test on loop
Specifies a method for determination of low temperature properties of coated fabrics. This method is only considered suitable for materials which can, at room temperature, be easily bent into the...
Advertisement