NEN-EN 1935
Building hardware - Single-axis hinges - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 June 1995 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Building accessories): | 91.190 |
scope:
Specifies requirements for single-axis hinges of lift-off or fixed pin type for use on access windows and doors. It includes tests for static loads, shear strength and allowable wear during endurance cycling for the following: a) mounted on the edge of the door leaf of window sash and opening in one direction only; b) whose axis of rotation is within 30 mm of an edge of the movable element for door leafe masses of up to 160 kg; c) whose axis of rotation is within 30 mm of the edge window sashes with a mass of up to 60 kg.
Document History