NEN-EN 1935

Building hardware - Single-axis hinges - Requirements and test methods

active
Organization: NEN
Publication Date: 1 March 2002
Status: active
Page Count: 37
ICS Code (Building accessories): 91.190
scope:

Specifies requirements for single-axis hinges of lift-off or fixed pin type for use on access windows and doors. It includes tests for static loads, shear strength and allowable wear during endurance cycling for the following: a) mounted on the edge of the door leaf of window sash and opening in one direction only; b) whose axis of rotation is within 30 mm of an edge of the movable element for door leafe masses of up to 160 kg; c) whose axis of rotation is within 30 mm of the edge window sashes with a mass of up to 60 kg.

Document History

February 1, 2007
Building hardware - Single-axis hinges - Requirements and test methods
A description is not available for this item.
NEN-EN 1935
March 1, 2002
Building hardware - Single-axis hinges - Requirements and test methods
Specifies requirements for single-axis hinges of lift-off or fixed pin type for use on access windows and doors. It includes tests for static loads, shear strength and allowable wear during endurance...
June 1, 1995
Building hardware - Single-axis hinges - Requirements and test methods
Specifies requirements for single-axis hinges of lift-off or fixed pin type for use on access windows and doors. It includes tests for static loads, shear strength and allowable wear during endurance...

References

Advertisement