NEN-EN 50180-3

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations

inactive
Organization: NEN
Publication Date: 1 April 2014
Status: inactive
ICS Code (Bushings): 29.080.20
scope:

NEN-EN 50180-3 should be considered in factual context with EN 50180-1 only. Constructional details for fastenings and their details are supplementing EN 50180-1. This information is of importance for utilities concerning compatibility. For a better understanding of additional information some dimension from EN 50180-1 are repeated in this European Standard. This European Standard was extended for fastenings of bushings for a highest voltage of 52 kV.

Document History

July 1, 2017
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
A description is not available for this item.
January 1, 2017
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
A description is not available for this item.
October 1, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
NEN-EN 50180-3 should be considered in factual context with EN 50180-1 only. Constructional details for fastenings and their details are supplementing EN 50180-1. This information is of importance...
NEN-EN 50180-3
April 1, 2014
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
NEN-EN 50180-3 should be considered in factual context with EN 50180-1 only. Constructional details for fastenings and their details are supplementing EN 50180-1. This information is of importance...
Advertisement