NEN-EN 50180-3/A1

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 8
ICS Code (Bushings): 29.080.20

Document History

NEN-EN 50180-3/A1
July 1, 2017
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
A description is not available for this item.
January 1, 2017
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
A description is not available for this item.
October 1, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
NEN-EN 50180-3 should be considered in factual context with EN 50180-1 only. Constructional details for fastenings and their details are supplementing EN 50180-1. This information is of importance...
April 1, 2014
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
NEN-EN 50180-3 should be considered in factual context with EN 50180-1 only. Constructional details for fastenings and their details are supplementing EN 50180-1. This information is of importance...
Advertisement