NEN-EN 50368

Cable cleats for electrical installations

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2003
Status: inactive
Page Count: 29
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

This European Standard specifies requirements and tests for cable cleats used for cable fixing, retention and support in electrical installations up to 1 000 V a.c. and/or 1 500 V d.c. and which, if declared, provide resistance to electromechanical forces. This standard does not apply to cable glands, cable ties or devices that rely on the mounting surface for cable retention or devices covered by other standards. Certain cable cleats may be suitable for use in association with cables operating outside the above-mentioned voltages; regard shall then be taken of extra requirements which may be necessary.

Document History

NEN-EN 50368
November 1, 2003
Cable cleats for electrical installations
This European Standard specifies requirements and tests for cable cleats used for cable fixing, retention and support in electrical installations up to 1 000 V a.c. and/or 1 500 V d.c. and which, if...
December 1, 2001
Cable cleats for electrical installations
This European Standard specifies requirements and tests for cable cleats used for cable fixing, retention and support in electrical installations up to 1 000 V a.c. and/or 1 500 V d.c. and which, if...
Advertisement