NEN-EN 50368
Cable cleats for electrical installations
| Organization: | NEN |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
This European Standard specifies requirements and tests for cable cleats used for cable fixing, retention and support in electrical installations up to 1 000 V a.c. and/or 1 500 V d.c. and which, if declared, provide resistance to electromechanical forces. This standard does not apply to cable glands, cable ties or devices that rely on the mounting surface for cable retention or devices covered by other standards. Certain cable cleats may be suitable for use in association with cables operating outside the above-mentioned voltages; regard shall then be taken of extra requirements which may be necessary.
Document History