NEN-EN 81-72

Safety rules for the construction and installation of lifts - Part 72 - Firefighters lifts

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 31
ICS Code (Lifts. Escalators): 91.140.90
scope:

This standard applies to firefighters lifts as defined in clause 3.5 equipped with a fire protected lobby. This standard is not applicable to - double-deck lifts; - lifts installed in existing buildings; - important modification to existing lift installed before the publication of this standard; - dual entry lifts, where the protected firefighters lift protected lobbies are not located on the same side as that of the fire service access level.

Document History

May 1, 2015
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 72: Firefighters lifts
NEN-EN 81-72 specifies the additional or deviating requirements to EN 81-20 for new passenger and goods passenger lifts, which may be used for firefighting and evacuation purposes under firefighters...
May 1, 2013
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 72: Firefighters lifts
NEN-EN 81-72 specifies the additional or deviating requirements to EN 81-20 for new passenger and goods passenger lifts, which may be used for firefighting and evacuation purposes under firefighters...
August 1, 2003
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 72: Firefighters lifts
This standard applies to firefighters lifts as defined in clause 3.5 equipped with a fire protected lobby. This standard is not applicable to - double-deck lifts; - lifts installed in existing...
August 1, 2003
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 72: Firefighters lifts
This standard applies to firefighters lifts as defined in clause 3.5 equipped with a fire protected lobby. This standard is not applicable to - double-deck lifts; - lifts installed in existing...
August 1, 2003
Règles de sécurité pour la construction et l'installation des élévateurs - Applications particulières pour les ascenseurs et ascenseurs de charge - Partie 72: Ascenseurs pompiers
This standard applies to firefighters lifts as defined in clause 3.5 equipped with a fire protected lobby. This standard is not applicable to - double-deck lifts; - lifts installed in existing...
NEN-EN 81-72
June 1, 1999
Safety rules for the construction and installation of lifts - Part 72 - Firefighters lifts
This standard applies to firefighters lifts as defined in clause 3.5 equipped with a fire protected lobby. This standard is not applicable to - double-deck lifts; - lifts installed in existing...

References

Advertisement