NEN-EN 81-72
Règles de sécurité pour la construction et l'installation des élévateurs - Applications particulières pour les ascenseurs et ascenseurs de charge - Partie 72: Ascenseurs pompiers
| Organization: | NEN |
| Publication Date: | 1 August 2003 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
This standard applies to firefighters lifts as defined in clause 3.5 equipped with a fire protected lobby. This standard is not applicable to - double-deck lifts; - lifts installed in existing buildings; - important modification to existing lift installed before the publication of this standard; - dual entry lifts, where the protected firefighters lift protected lobbies are not located on the same side as that of the fire service access level.
Document History