NEN-EN-IEC 61300-3-7
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Wavelength dependence of attenuation and return loss
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
To measure the wavelength dependence of attenuation and return loss at the same time, in a single mode fibre optic device under test, DUT, except for dense wavelenght division (DWDM) components, when it is inserted into a fibre optic cable.
Document History
September 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes methods available to measure the wavelength dependence of attenuation and return loss of two-port, single mode passive optical components. It is not, however,...
January 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(λ) and return loss RL(λ ), of single-mode passive optical components (POC) used...
NEN-EN-IEC 61300-3-7
March 1, 2001
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Wavelength dependence of attenuation and return loss
To measure the wavelength dependence of attenuation and return loss at the same time, in a single mode fibre optic device under test, DUT, except for dense wavelenght division (DWDM) components, when...