NEN-EN-IEC 61300-3-7
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
| Organization: | NEN |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(λ) and return loss RL(λ ), of single-mode passive optical components (POC) used in fibre-optic (FO) telecommunications. It is not, however, applicable to dense wavelength division multiplexing (DWDM) devices. Measurement methods of wavelength dependence of attenuation of DWDM devices are described in IEC 61300-3-29. Definition of WDM device types is given in IEC 62074-1.
Document History