NEN-EN-IEC 61754-4-1

Fibre optic connector interfaces - Part 4-1: Type SC connector family - Simplified receptacle SC-PC connector interfaces

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Defines the standard interface dimensions of simplified receptacles for the type SC family of connectors. The parent connector or the SC-type connector family is a single-position plug which is characterized by a cylindrical, spring-loaded butting ferrule(s) and a push-pull coupling mechanism.

Document History

NEN-EN-IEC 61754-4-1
May 1, 2003
Fibre optic connector interfaces - Part 4-1: Type SC connector family - Simplified receptacle SC-PC connector interfaces
Defines the standard interface dimensions of simplified receptacles for the type SC family of connectors. The parent connector or the SC-type connector family is a single-position plug which is...

References

Advertisement