NEN-EN-IEC 61754-4-100
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4-100: Type SC connector family - Simplified receptacle SC-PC connector interfaces
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
NEN-EN-IEC 61754-4-100 specifies the standard simplified receptacle interface dimensions for the type SC connector family. The receptacle assembly consists of a simplified receptacle housing and a simplified plug.
Document History
NEN-EN-IEC 61754-4-100
February 1, 2016
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4-100: Type SC connector family - Simplified receptacle SC-PC connector interfaces
NEN-EN-IEC 61754-4-100 specifies the standard simplified receptacle interface dimensions for the type SC connector family. The receptacle assembly consists of a simplified receptacle housing and a...