NEN-EN-IEC 61788-3
Superconductivity - Part 3: Critical current measurement - DC critical current of Ag-sheathed Bi-2212 and Bi-2223 oxide superconductors
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
scope:
Covers a test method for the determination of the d.c. critical current of short and straight Ag- or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors that have a monolithic structure and a shape of round wire or flat or square tape containing monomer multicores of oxides.
Document History
September 1, 2006
Superconductivity - Part 3: Critical current measurement - DC critical current of Ag- and/or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors
This part of IEC 61788 covers a test method for the determination of the dc critical current of short and straight Ag- and/or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors that have a...
NEN-EN-IEC 61788-3
March 1, 2001
Superconductivity - Part 3: Critical current measurement - DC critical current of Ag-sheathed Bi-2212 and Bi-2223 oxide superconductors
Covers a test method for the determination of the d.c. critical current of short and straight Ag- or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors that have a monolithic structure and a...