NEN-EN-IEC 61788-3

Superconductivity - Part 3: Critical current measurement - DC critical current of Ag- and/or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors

active, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: active
Page Count: 38
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Superconductivity and conducting materials): 29.050
scope:

This part of IEC 61788 covers a test method for the determination of the dc critical current of short and straight Ag- and/or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors that have a monolithic structure and a shape of round wire or flat or square tape containing mono- or multicores of oxides. This method is intended for use with superconductors that have critical currents less than 500 A and n-values larger than 5. The test is carried out with and without an applying external magnetic field. For all tests in a magnetic field, the magnetic field is perpendicular to the length of the specimen. In the test of a tape specimen in a magnetic field, the magnetic field is parallel or perpendicular to the wider tape surface (or one surface if square). The test specimen is immersed either in a liquid helium bath or a liquid nitrogen bath during testing. Deviations from this test method that are allowed for routine tests and other specific restrictions are given in this standard.

Document History

NEN-EN-IEC 61788-3
September 1, 2006
Superconductivity - Part 3: Critical current measurement - DC critical current of Ag- and/or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors
This part of IEC 61788 covers a test method for the determination of the dc critical current of short and straight Ag- and/or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors that have a...
March 1, 2001
Superconductivity - Part 3: Critical current measurement - DC critical current of Ag-sheathed Bi-2212 and Bi-2223 oxide superconductors
Covers a test method for the determination of the d.c. critical current of short and straight Ag- or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors that have a monolithic structure and a...
Advertisement