NEN-EN-IEC 62271-200/C1

High-voltage swithgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

inactive
Organization: NEN
Publication Date: 1 June 2015
Status: inactive
Page Count: 4
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

August 1, 2021
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 is applicable to prefabricated metal-enclosed switchgear and controlgear assemblies designed for: – alternating current; – rated voltages above 1 kV and up to and including...
NEN-EN-IEC 62271-200/C1
June 1, 2015
High-voltage swithgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
February 1, 2012
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 specifies requirements for prefabricated metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor...
March 1, 2004
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Specifies requirements for factory-assembled metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor and outdoor...
Advertisement