NEN-EN-IEC 62271-200
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
| Organization: | NEN |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 100 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This part of IEC 62271 specifies requirements for prefabricated metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor and outdoor installation, and for service frequencies up to and including 60 Hz. Enclosures may include fixed and removable components and may be filled with fluid (liquid or gas) to provide insulation. NOTE 1 For the use of this document high-voltage
Document History