NEN 10298
A.C. metal-enclosed switchgear and controlgear of rated voltage up to and including 52 kV
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 124 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
Specifies requirements for design and construction as well as for type tests and routine tests. Defines service conditions, terms and ratings. Contains general information on transport, erection, maintenance, selection of devices, tenders, etc.
Document History
NEN 10298
February 1, 1996
A.C. metal-enclosed switchgear and controlgear of rated voltage up to and including 52 kV
Specifies requirements for design and construction as well as for type tests and routine tests. Defines service conditions, terms and ratings. Contains general information on transport, erection,...
May 1, 1993
A.C. metal-enclosed switchgear and controlgear of rated voltage up to and including 72,5 kV
This standard specifies requirements for factory-assembled metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 72,5 kV for indoor...