NEN 10298

A.C. metal-enclosed switchgear and controlgear of rated voltage up to and including 72,5 kV

inactive
Organization: NEN
Publication Date: 1 May 1993
Status: inactive
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Electricity supply systems): 91.140.50
scope:

This standard specifies requirements for factory-assembled metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 72,5 kV for indoor and outdoor installation, and for service frequencies up to and including 60 Hz. Metal-enclosed switchgear and controlgear for special use, for example in flammable atmospheres, in mines or on board ships, may be subject to additional requirements. This standard does not deal with components contained in metal-enclosed switchgear and controlgear for which individual specifications exist.

Document History

February 1, 1996
A.C. metal-enclosed switchgear and controlgear of rated voltage up to and including 52 kV
Specifies requirements for design and construction as well as for type tests and routine tests. Defines service conditions, terms and ratings. Contains general information on transport, erection,...
NEN 10298
May 1, 1993
A.C. metal-enclosed switchgear and controlgear of rated voltage up to and including 72,5 kV
This standard specifies requirements for factory-assembled metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 72,5 kV for indoor...
Advertisement