NEN-EN-ISO 11199-1

Walking aids manipulated using both arms - Requirements and test methods - Part 1: Walking frames

inactive
Organization: NEN
Publication Date: 1 May 1996
Status: inactive
Page Count: 26
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

Specifies requirements and methods of testing Walking Frames fully equipped with handgrips and tips. The methods state how to test fatigue, static load capacity and stability. The standard also gives the requirements relating to safety, ergonomics, performance, marking and labelling. Recommendations further to the requirements given in this standard are given in Anex A. The requirements and tests are based on every-day usage of walking frames manufactured for a user mass not less than 50 kg.

Document History

June 1, 2021
Assistive products for walking manipulated by both arms - Requirements and test methods - Part 1: Walking frames
This document specifies requirements and test methods for walking frames used as assistive products for walking, manipulated by both arms, without accessories, unless specified in the particular test...
September 1, 1999
Walking aids manipulated by both arms - Requirements and test methods - Part 1: Walking frames
Specifies requirements and methods of testing Walking Frames fully equipped with handgrips and tips. The methods state how to test fatigue, static load capacity and stability. The standard also gives...
NEN-EN-ISO 11199-1
May 1, 1996
Walking aids manipulated using both arms - Requirements and test methods - Part 1: Walking frames
Specifies requirements and methods of testing Walking Frames fully equipped with handgrips and tips. The methods state how to test fatigue, static load capacity and stability. The standard also gives...
Advertisement