NEN-EN-ISO 14801

Dentistry - Implants - Dynamic fatigue test for endosseous dental implants

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 22
ICS Code (Dental implants): 11.060.15
scope:

This International Standard specifies a method of fatigue testing of single post endosseous dental implants of the transmucosal type and their premanufactured prosthetic components. It is most useful for comparing endosseous dental implants of different designs or sizes. While this International Standard simulates the functional loading of an endosseous dental implant body and its premanufactured prosthetic components under "worst case" conditions, it is not applicable for predicting the in vivo performance of anendosseous dental implant or prosthesis, particularly if more than one implant is used for a prosthesis.

Document History

December 1, 2016
Dentistry - Implants - Dynamic loading test for endosseous dental implants
NEN-EN-ISO 14801 specifies a method of dynamic testing of single post endosseous dental implants of the transmucosal type in combination with their premanufactured prosthetic components. It is most...
NEN-EN-ISO 14801
November 1, 2007
Dentistry - Implants - Dynamic fatigue test for endosseous dental implants
This International Standard specifies a method of fatigue testing of single post endosseous dental implants of the transmucosal type and their premanufactured prosthetic components. It is most useful...
May 1, 2005
Dentistry - Fatigue test for endosseous dental implants
This International Standard specifies a method of fatigue testing of single post endosseous dental implants of the transmucosal type and their premanufactured prosthetic components. It is most useful...
July 1, 2003
Dentistry - Fatigue test for endosseous dental implants
This International Standard specifies a method of fatique testing of single-post endosseous dental implants of the transmucosal type. It is most useful for comparing endosseous dental implants of...
June 1, 2002
Dental implants - Fatigue test
This International Standard specifies a method of fatique testing of single-post endosseous dental implants of the transmucosal type. It is most useful for comparing endosseous dental implants of...
July 1, 2001
Dental implants - Dynamic continuous fatigue test
This International Standard specifies a method of fatique testing of single-post endosseous dental implants of the transmucosal type. It is most useful for comparing endosseous dental implants of...
Advertisement