NEN-EN-ISO 14801

Dentistry - Implants - Dynamic loading test for endosseous dental implants

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 31
ICS Code (Dental implants): 11.060.15
scope:

NEN-EN-ISO 14801 specifies a method of dynamic testing of single post endosseous dental implants of the transmucosal type in combination with their premanufactured prosthetic components. It is most useful for comparing endosseous dental implants of different designs or sizes. This International Standard is not a test of the fundamental fatigue properties of the materials from which the endosseous implants and prosthetic components are made. This International Standard is not applicable to dental implants with endosseous lengths shorter than 8 mm nor to magnetic attachments. While this International Standard simulates the functional loading of an endosseous dental implant under "worst case" conditions, it is not applicable for predicting the in vivo performance of an endosseous dental implant or dental prosthesis, particularly if multiple endosseous dental implants are used for a dental prosthesis.

Document History

NEN-EN-ISO 14801
December 1, 2016
Dentistry - Implants - Dynamic loading test for endosseous dental implants
NEN-EN-ISO 14801 specifies a method of dynamic testing of single post endosseous dental implants of the transmucosal type in combination with their premanufactured prosthetic components. It is most...
November 1, 2007
Dentistry - Implants - Dynamic fatigue test for endosseous dental implants
This International Standard specifies a method of fatigue testing of single post endosseous dental implants of the transmucosal type and their premanufactured prosthetic components. It is most useful...
May 1, 2005
Dentistry - Fatigue test for endosseous dental implants
This International Standard specifies a method of fatigue testing of single post endosseous dental implants of the transmucosal type and their premanufactured prosthetic components. It is most useful...
July 1, 2003
Dentistry - Fatigue test for endosseous dental implants
This International Standard specifies a method of fatique testing of single-post endosseous dental implants of the transmucosal type. It is most useful for comparing endosseous dental implants of...
June 1, 2002
Dental implants - Fatigue test
This International Standard specifies a method of fatique testing of single-post endosseous dental implants of the transmucosal type. It is most useful for comparing endosseous dental implants of...
July 1, 2001
Dental implants - Dynamic continuous fatigue test
This International Standard specifies a method of fatique testing of single-post endosseous dental implants of the transmucosal type. It is most useful for comparing endosseous dental implants of...
Advertisement