NEN-EN-ISO 14528-2

Plastics - Melamine-formaldehyde powder moulding compounds (MF-PMCs) - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: NEN
Publication Date: 1 December 1999
Status: active
Page Count: 22
ICS Code (Thermosetting materials): 83.080.10
scope:

Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of powder moulding compounds (PMCs). Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.

Document History

NEN-EN-ISO 14528-2
December 1, 1999
Plastics - Melamine-formaldehyde powder moulding compounds (MF-PMCs) - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of powder moulding compounds (PMCs). Requirements for handling test material and...
October 1, 1997
Plastics - Free-flowing melamine-formaldehyde (MF) compression- and injection-moulding materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of powder moulding compounds (PMCs). Requirements for handling test material and...
Advertisement