NEN-EN-ISO 14528-2
Plastics - Free-flowing melamine-formaldehyde (MF) compression- and injection-moulding materials - Part 2: Preparation of test specimens and determination of properties
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of powder moulding compounds (PMCs). Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.
Document History
December 1, 1999
Plastics - Melamine-formaldehyde powder moulding compounds (MF-PMCs) - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of powder moulding compounds (PMCs). Requirements for handling test material and...
NEN-EN-ISO 14528-2
October 1, 1997
Plastics - Free-flowing melamine-formaldehyde (MF) compression- and injection-moulding materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of powder moulding compounds (PMCs). Requirements for handling test material and...