NEN-EN-ISO 16834

Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded arc welding of high strength steels - Classification

active, Most Current
Organization: NEN
Publication Date: 1 May 2012
Status: active
Page Count: 30
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for classification of wire electrodes, wires, rods and all-weld metal deposits in the as-welded condition and in the post-weld heat-treated (PWHT) condition for gas shielded metal arc welding and tungsten inert-gas welding of high-strength steels with a minimum yield strength greater than 500 MPa, or a minimum tensile strength greater than 570 MPa. One wire electrode can be tested and classified with different shielding gases. This International Standard is a combined specification providing for classification utilizing a system based upon the yield strength and the average impact energy of 47 J of all-weld metal, or utilizing a system based upon the tensile strength and the average impact energy of 27 J of all-weld metal. e) Clauses, subclauses and tables which carry the suffix letter "A" are applicable only to wire electrodes, wires, rods and deposits classified according to the system based upon the yield strength and the average impact energy of 47 J of all-weld metal under this International Standard. f) Clauses, subclauses and tables which carry the suffix letter "B" are applicable only to wire electrodes, wires, rods and deposits classified according to the system based upon the tensile strength and the average impact energy of 27 J of all-weld metal under this International Standard. g) Clauses, subclauses and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all wire electrodes, wires, rods and deposits classified under this International Standard.

Document History

NEN-EN-ISO 16834
May 1, 2012
Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded arc welding of high strength steels - Classification
This International Standard specifies requirements for classification of wire electrodes, wires, rods and all-weld metal deposits in the as-welded condition and in the post-weld heat-treated (PWHT)...
November 1, 2010
Welding consumables - Wire electrodes, wires, rods and deposits for gas-shielded arc welding of high strength steels - Classification
This International Standard specifies requirements for classification of wire electrodes, wires, rods and all-weld metal deposits in the as-welded condition and in the post-weld heat-treated (PWHT)...
March 1, 2007
Welding consumables - Wire electrodes, wires, rods and deposits for gas-shielded arc welding of high strength steels - Classification
This International Standard specifies requirements for classification of wire electrodes, wires, rods and weld deposits in the as-welded condition and in the post-weld heat-treated (PWHT) condition...

References

Advertisement