NEN-EN 12534
Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded metal arc welding of high strength steels - Classification
| Organization: | NEN |
| Publication Date: | 1 August 1999 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
Specifies requirements for classification of wire electrodes and weld deposit in the as-welded or stress relieved condition for gas shielded metal arc welding of steels with a minimum yield strength higher than 500 N/mm2. One wire electrode may be tested and classified with different gases. The classification of a weld deposit is based on test of the all-weld metal in the as-welded or stress relieved condition.
Document History