NEN-EN 12534

Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of high strength steels - Classification

inactive
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 13
ICS Code (Welding consumables): 25.160.20
scope:

Specifies requirements for classification of wire electrodes and weld deposit in the as-welded or stress relieved condition for gas shielded metal arc welding of steels with a minimum yield strength higher than 500 N/mm2. One wire electrode may be tested and classified with different gases. The classification of a weld deposit is based on test of the all-weld metal in the as-welded or stress relieved condition.

Document History

August 1, 1999
Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded metal arc welding of high strength steels - Classification
Specifies requirements for classification of wire electrodes and weld deposit in the as-welded or stress relieved condition for gas shielded metal arc welding of steels with a minimum yield strength...
NEN-EN 12534
September 1, 1996
Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of high strength steels - Classification
Specifies requirements for classification of wire electrodes and weld deposit in the as-welded or stress relieved condition for gas shielded metal arc welding of steels with a minimum yield strength...
Advertisement