NEN-EN-ISO 2376
Anodizing of aluminium and its alloys - Determination of electric breakdown potential
| Organization: | NEN |
| Publication Date: | 1 August 2010 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
This International Standard describes methods of test for the determination of the electrical breakdown potential of anodic oxidation coatings on aluminium and its alloys on flat or near-flat surfaces and on round wire. The methods are applicable to anodic oxidation coatings used primarily as electrical insulators. The methods are not applicable to coatings in the vicinity of cut edges, the edges of holes, or sharp changes of angle on, for example, extruded shapes.
Document History