NEN-EN 12373-17
Aluminium and aluminium alloys - Anodizing - Part 17: Determination of electric breakdown potential
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
Specifies methods of test for the determination of the electrical breakdown potential of anodic oxidation on aluminium and its alloys on flat or near-flat surfaces and on round wire. The methods are applicable to anodic oxidation coatings used primarily as electrical insulators.
Document History
NEN-EN 12373-17
June 1, 2001
Aluminium and aluminium alloys - Anodizing - Part 17: Determination of electric breakdown potential
Specifies methods of test for the determination of the electrical breakdown potential of anodic oxidation on aluminium and its alloys on flat or near-flat surfaces and on round wire. The methods are...
January 1, 1997
Aluminium and aluminium alloys - Anodizing - Part 17: Check for continuity of thin anodic oxidation coatings - Copper sulfate test
Specifies a method of checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test. The use of this method is limited to anodic oxidation...