NEN-EN 12373-17

Aluminium and aluminium alloys - Anodizing - Part 17: Check for continuity of thin anodic oxidation coatings - Copper sulfate test

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 8
ICS Code (Surface treatment): 25.220.20
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

Specifies a method of checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test. The use of this method is limited to anodic oxidation coatings of less than 5 µm thickness, of coatings that have been deformed.

Document History

June 1, 2001
Aluminium and aluminium alloys - Anodizing - Part 17: Determination of electric breakdown potential
Specifies methods of test for the determination of the electrical breakdown potential of anodic oxidation on aluminium and its alloys on flat or near-flat surfaces and on round wire. The methods are...
NEN-EN 12373-17
January 1, 1997
Aluminium and aluminium alloys - Anodizing - Part 17: Check for continuity of thin anodic oxidation coatings - Copper sulfate test
Specifies a method of checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test. The use of this method is limited to anodic oxidation...

References

Advertisement