NEN-EN-ISO 2719
Determination of flash point - Pensky-Martens closed cup method
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
Describes two procedures, A and B, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that tend to form a surface film under the test conditions and other liquids. It is applicable for liquids with a flash point above 40 °C.
Document History
July 1, 2016
Determination of flash point - Pensky-Martens closed cup method
NEN-EN-ISO 2719 describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that...
January 1, 2003
Determination of flash point - Pensky-Martens closed cup method
Describes two procedures, A and B, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that tend to form a...
NEN-EN-ISO 2719
March 1, 2000
Determination of flash point - Pensky-Martens closed cup method
Describes two procedures, A and B, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that tend to form a...