NEN-EN-ISO 2719

Determination of flash point - Pensky-Martens closed cup method

inactive
Organization: NEN
Publication Date: 1 January 2003
Status: inactive
Page Count: 32
ICS Code (Petroleum products in general): 75.080
scope:

Describes two procedures, A and B, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that tend to form a surface film under the test conditions and other liquids. It is applicable for liquids with a flash point above 40 °C.

Document History

July 1, 2016
Determination of flash point - Pensky-Martens closed cup method
NEN-EN-ISO 2719 describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that...
NEN-EN-ISO 2719
January 1, 2003
Determination of flash point - Pensky-Martens closed cup method
Describes two procedures, A and B, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that tend to form a...
March 1, 2000
Determination of flash point - Pensky-Martens closed cup method
Describes two procedures, A and B, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that tend to form a...

References

Advertisement